EN
  • EN
  • DE

MAX5719GSD+T

Part No MAX5719GSD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 20-BIT VOLTAGE DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 20
Number of D/A Converters 1
Settling Time 1.5µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting Type Surface Mount
Base Product Number MAX5719
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747243-MAX5719GSD+T
Ultra Librarian 3D Model Ultra Librarian MAX5719GSD+T CAD Model

Description

The MAX5719GSD+T is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) offered by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This DAC is designed to provide a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications, including industrial automation, process control, and medical equipment.

Key Features

  • Resolution: 16-bit resolution ensures high precision in analog output, enabling fine control over complex systems.
  • Output Range: The DAC offers a flexible reference voltage range, allowing for a wide variety of output voltages to suit different application needs.
  • Interface: It features a serial peripheral interface (SPI), which provides high-speed data transfer and easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With low power consumption, the MAX5719GSD+T is optimized for battery-powered and energy-sensitive applications.
  • Package: The device is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Performance and Reliability

The MAX5719GSD+T is designed to deliver consistent, reliable performance across its operational temperature range. Its robust design ensures stability and longevity, even in harsh industrial environments. The DAC's integrated precision internal reference minimizes the need for external components, simplifying the design and reducing the overall system cost.

Applications

  • Industrial Automation Systems
  • Process Control Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems

Maxim Integrated's commitment to quality and innovation is evident in the MAX5719GSD+T DAC. This product is a testament to their expertise in creating solutions that meet the demanding requirements of modern electronics. With its exceptional performance, reliability, and versatility, the MAX5719GSD+T is an excellent choice for any application requiring precise digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess