EN
  • EN
  • DE

MAX5721AUA+T

Part No MAX5721AUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Resistor-String 10-bit 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Integral Nonlinearity (INL) 4 LSB
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 2
Number of Converters 2
Number of Pins 8
Output Type Voltage
Resolution 1.25 B
RoHS Compliant
Settling Time 10 µs
Supply Type Single
Win Source Part Number 988113-MAX5721AUA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5721AUA+T CAD Model

Description

Maxim Integrated MAX5721AUA+T Digital-to-Analog Converter

The Maxim Integrated MAX5721AUA+T is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) designed to offer precision voltage output with a compact footprint. This device is part of Maxim's extensive range of DACs that cater to a diverse array of applications, from industrial automation to portable battery-powered devices.

Encased in an 8-pin µMAX package, the MAX5721AUA+T operates on a single 2.7V to 5.5V supply, which makes it suitable for various operating environments. The device is capable of delivering a buffered voltage output, which can be configured via a three-wire serial interface that is SPI, QSPI, and MICROWIRE compatible, thus ensuring easy integration with most microcontrollers and digital systems.

One of the standout features of the MAX5721AUA+T is its internal precision reference, which ensures stability and accuracy of the output voltage over the entire temperature range. With a low power consumption profile, this DAC is ideal for power-sensitive applications, as it helps to extend battery life and reduce thermal challenges in system design.

The MAX5721AUA+T boasts a guaranteed monotonicity over the entire operating temperature range, which means that the output voltage increases or remains constant with increasing digital input code, providing reliable and predictable performance. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place.

For design flexibility, the MAX5721AUA+T features a shutdown mode that reduces the supply current to just 0.5µA, further enhancing its suitability for battery-operated devices. The device is also specified for the extended industrial temperature range (-40°C to +85°C), ensuring robust performance in harsh environments.

Whether you are designing precision control systems, adjustable power supplies, or any application requiring a high-quality analog output, the Maxim Integrated MAX5721AUA+T offers a reliable and efficient solution that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0768 $55.3840
12+ $9.0887 $109.0644
18+ $8.8046 $158.4828
24+ $8.5206 $204.4944
31+ $8.2366 $255.3346
41+ $7.3845 $302.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess