EN
  • EN
  • DE

MAX5822MEUA+T

Part No MAX5822MEUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DL 2WIRE SER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Number of D/A Converters 2
Settling Time 12μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 704756-MAX5822MEUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5822
Introduction Date January 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5822MEUA+T CAD Model

Description

Maxim Integrated MAX5822MEUA+T Dual 12-Bit DAC

The MAX5822MEUA+T is a high-performance, dual 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to offer precise voltage output control with a compact footprint. This integrated circuit is ideal for applications that require accurate analog signal generation, such as industrial automation, process control, and portable battery-powered devices.

Key Features:

  • Resolution: 12-bit resolution provides fine-grain control over output signals, allowing for precise adjustments in the analog domain.
  • Channel Count: The device includes two independent DAC channels, enabling the simultaneous output of two analog voltages.
  • Interface: The MAX5822MEUA+T features a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: It operates from a single 2.7V to 5.5V power supply, making it versatile for both 3.3V and 5V systems.
  • Low Power Consumption: With its low-power design, this DAC is suitable for portable and battery-operated applications, where power efficiency is critical.
  • Packaging: The device comes in an ultra-small, 8-pin µMAX package, which is highly beneficial for space-constrained applications.
  • Temperature Range: It is specified over the extended -40°C to +125°C temperature range, ensuring reliable performance in harsh environments.

Applications:

The MAX5822MEUA+T is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Portable Instruments
  • Process Control Systems
  • Communication Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX5822MEUA+T, providing designers with a reliable and high-performance solution for their analog output needs. Whether for industrial or consumer applications, this DAC offers a blend of accuracy, power efficiency, and ease of use that can help streamline product development and enhance performance.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess