EN
  • EN
  • DE

MAX5855EXE+

Part No MAX5855EXE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC RF 4.9GSPS 144FCCSP  /  RF IC VCO/PLL Synthesizer General Purpose 0Hz ~ 2.45GHz 144-FCCSP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function VCO/PLL Synthesizer
Frequency 0Hz ~ 2.45GHz
RF Type General Purpose
Mounting SMD (SMT)
Package / Case 144-LFBGA, FCCSPBGA
Supplier Device Package 144-FCCSP (10x10)
Base Product Number MAX5855
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1226240-MAX5855EXE+
Ultra Librarian 3D Model Ultra Librarian MAX5855EXE+ CAD Model

Description

Maxim Integrated MAX5855EXE+ Product Overview

The MAX5855EXE+ from Maxim Integrated is a high-performance, 16-bit, 4.9Gsps digital-to-analog converter (DAC) that delivers exceptional dynamic range and signal quality, making it ideal for advanced communication systems, instrumentation, and defense electronics. This DAC is part of Maxim's high-speed signal processing product line, designed to meet the rigorous demands of modern data conversion and signal generation applications.

Key Features

  • High Resolution: The 16-bit resolution of the MAX5855EXE+ ensures precise digital-to-analog conversion, providing fine granularity in signal generation.
  • Fast Sampling Rate: With a maximum sampling rate of 4.9Gsps, this DAC is capable of generating high-frequency signals with low latency, suitable for high-speed communication protocols.
  • Excellent Spurious-Free Dynamic Range (SFDR): The device boasts an impressive SFDR, which minimizes unwanted spectral artifacts and ensures clean signal generation.
  • Integrated Interpolation Filters: Built-in digital interpolation filters allow for flexible signal processing and bandwidth management, simplifying system design.
  • Multi-Device Synchronization: The MAX5855EXE+ supports synchronization across multiple devices, enabling coherent signal generation in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC minimizes power usage without compromising performance, which is crucial for portable and energy-sensitive applications.
  • Compact Package: The device is available in a small, surface-mount package, facilitating integration into space-constrained designs.

Applications

The MAX5855EXE+ is versatile and can be utilized in a wide array of applications, including:

  • Wireless Infrastructure (e.g., base stations, point-to-point communication systems)
  • Phased Array Radar Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Devices
  • Professional Audio Equipment

Summary

In summary, the MAX5855EXE+ from Maxim Integrated is a state-of-the-art DAC that combines high-speed performance, exceptional signal integrity, and low power consumption. Its advanced features and compact form factor make it an excellent choice for designers looking to push the boundaries of what's possible in their digital-to-analog conversion applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.3855 $302.3855
2+ $271.1041 $542.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess