EN
  • EN
  • DE

MAX5860PUXH+

Part No MAX5860PUXH+
Manufacturer Maxim Integrated
Catalog RF Modulators
Description INTEGRATED CIRCUIT / RF Modulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Modulator
Base Product Number MAX5860
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 807607-MAX5860PUXH+
Ultra Librarian 3D Model Ultra Librarian MAX5860PUXH+ CAD Model

Description

The MAX5860PUXH+ is a high-performance, digital-to-analog converter (DAC) component manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for a variety of demanding applications that require precise digital-to-analog conversion.

Key Features

  • High Resolution: The MAX5860PUXH+ boasts a high-resolution 16-bit DAC, providing fine digital-to-analog conversion with a high level of detail, making it perfect for applications that require exacting precision.
  • High-Speed Interface: Equipped with a high-speed serial interface, this DAC ensures rapid data transfer rates, which is essential for applications that necessitate quick processing and real-time performance.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5860PUXH+ operates with low power consumption, thereby reducing the overall power requirements of the system and extending the life of battery-operated devices.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, making it suitable for use in environments with varying temperature conditions.
  • Compact Form Factor: The device comes in a compact, surface-mount package, which allows for efficient use of board space and is ideal for space-constrained applications.

Applications

The MAX5860PUXH+ is versatile and can be used in a variety of sectors including telecommunications, medical equipment, industrial control systems, and precision instrumentation. Its high resolution and speed make it particularly well-suited for:

  • Wireless infrastructure
  • Automated test equipment
  • High-definition video processing
  • Professional audio equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX5860PUXH+ is built to conform to these standards, ensuring long-term performance and consistency in the most critical of applications. With Maxim's reputation for excellence, users can trust this DAC to perform reliably in their systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.3407
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $780.0000 $780.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess