EN
  • EN
  • DE

MAX5900LAEUT+T

Part No MAX5900LAEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin SOT-23 T/R / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 786584-MAX5900LAEUT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5900LAEUT+T
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5900LAEUT+T CAD Model

Description

Maxim Integrated MAX5900LAEUT+T Ethernet Power Controller

The MAX5900LAEUT+T is a robust Ethernet power controller from Maxim Integrated, designed to simplify the implementation of Power-over-Ethernet (PoE) systems. This innovative device is tailored for power sourcing equipment (PSE), enabling network switches and injectors to safely deliver power to PoE-enabled devices through Ethernet cabling. The MAX5900LAEUT+T is a testament to Maxim Integrated's commitment to providing advanced solutions for networking and communication applications.

Key Features

  • IEEE 802.3af Compliance: The MAX5900LAEUT+T adheres to the IEEE 802.3af standard for Power-over-Ethernet, ensuring compatibility with a wide range of PoE devices.
  • Automatic Classification: This device features an automatic classification mechanism that detects the power requirements of connected PoE devices, optimizing power management and efficiency.
  • Integrated Power MOSFET: With an integrated power MOSFET, the MAX5900LAEUT+T can directly control the power delivery to the Ethernet port, reducing the need for external components.
  • Thermal Protection: Advanced thermal protection safeguards the controller from overheating, ensuring reliable operation under varying conditions.
  • Compact Package: Available in a small package, the MAX5900LAEUT+T is ideal for space-constrained applications, enabling sleek and compact PSE designs.

Applications

The MAX5900LAEUT+T is suitable for a variety of applications that require reliable and efficient power distribution over Ethernet. These include:

  • Network Switches and Routers
  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phones
  • Point of Sale Systems

Quality and Reliability

Maxim Integrated's MAX5900LAEUT+T is built with the highest standards of quality and reliability. Its robust design ensures that it can withstand the demands of continuous operation in commercial and industrial environments. Users can trust this power controller to maintain the integrity and efficiency of their PoE systems.

Conclusion

For those looking to enhance their network infrastructure with Power-over-Ethernet capabilities, the MAX5900LAEUT+T from Maxim Integrated offers a sophisticated and reliable solution. Its compliance with industry standards, integrated features, and compact design make it an excellent choice for a wide range of PoE applications.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess