EN
  • EN
  • DE

MAX5901NNETT+T

Part No MAX5901NNETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage (V) -100V ~ -9V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 500μA
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), PGOOD
Family Part Number MAX5901
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704794-MAX5901NNETT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5901NNETT+T CAD Model

Description

Maxim Integrated MAX5901NNETT+T Product Overview

Maxim Integrated's MAX5901NNETT+T is a robust, feature-rich Ethernet controller designed for applications requiring high reliability and advanced network management capabilities. This compact, single-port Power-over-Ethernet (PoE) controller is an ideal solution for powering devices over Ethernet cables, simplifying infrastructure and reducing installation costs.

Key Features

  • IEEE 802.3af Compliance: The MAX5901NNETT+T adheres to the IEEE 802.3af standard, ensuring compatibility with other compliant devices and systems.
  • Automatic Detection and Classification: It automatically detects PoE-capable devices and determines their power classification, allowing for efficient power management and distribution.
  • Integrated Power MOSFET: The inclusion of an integrated power MOSFET streamlines the design process, reducing the need for external components and saving board space.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances system reliability and extends product lifespan.
  • LED Indicators: Integrated LED drivers provide visual status indicators for power, overload, and operation status, making troubleshooting easier.

Applications

The MAX5901NNETT+T is versatile and can be used in a variety of applications, including:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network-Attached Storage Devices
  • Industrial Controls

Design and Integration

Designed with a focus on ease of integration, the MAX5901NNETT+T comes in a compact TQFN package, making it suitable for space-constrained applications. Its simple interface allows it to be easily incorporated into existing designs, reducing development time and accelerating product time-to-market.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5901NNETT+T is no exception. It is manufactured to meet high-quality standards, ensuring reliable operation in a wide range of environmental conditions. With its robust design and advanced features, the MAX5901NNETT+T is the perfect choice for designers looking to create efficient, PoE-enabled network devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess