EN
  • EN
  • DE

MAX5902LCEUT-T

Part No MAX5902LCEUT-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829871-MAX5902LCEUT-T
Ultra Librarian 3D Model Ultra Librarian MAX5902LCEUT-T CAD Model

Description

Maxim Integrated MAX5902LCEUT-T: Hot-Swap Controller

The MAX5902LCEUT-T from Maxim Integrated is a sophisticated hot-swap controller designed to manage the insertion and removal of circuit boards from a live backplane. It is a part of the MAX5902 series, offering a compact and efficient solution for protecting systems against the dangers of hot-swapping, such as short circuits, overcurrent, and excessive inrush current. The device is housed in a space-saving 16-pin TSSOP package, making it suitable for high-density applications where board space is at a premium.

This controller operates over a wide voltage range of 9V to 80V, providing versatility for various system voltages. Its integrated features ensure safe board insertion by controlling the inrush current to prevent glitches on the power supply rail, thereby maintaining system stability. The MAX5902LCEUT-T utilizes an external N-channel MOSFET to modulate the current during the hot-swap event, which provides flexibility in choosing the MOSFET that best suits the application's power requirements.

One of the key features of the MAX5902LCEUT-T is its adjustable overcurrent protection, which is critical for preventing damage to the electronic components in the event of a fault. The device also includes circuit breakers and thermal protection, which further enhances the safety of the system. The fault protection is latched, requiring a manual reset or power cycle to restore normal operation, which helps prevent damage due to persistent fault conditions.

The MAX5902LCEUT-T also offers a programmable undervoltage lockout (UVLO) feature, ensuring that the system operates only when the supply voltage is within an acceptable range. This feature is particularly useful in preventing malfunctions caused by low supply voltages. Additionally, the device provides a status output that can be used to signal a microcontroller or other monitoring systems in the event of a fault condition, enabling intelligent system management.

In summary, the MAX5902LCEUT-T hot-swap controller is a reliable and essential component for systems that require frequent board insertions and removals. With its robust feature set and compact form factor, it is an excellent choice for server farms, telecommunications equipment, and industrial systems where uptime and protection are critical.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess