EN
  • EN
  • DE

MAX5904ESA+

Part No MAX5904ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins ON
Win Source Part Number 115902-MAX5904ESA+
Ultra Librarian 3D Model Ultra Librarian MAX5904ESA+ CAD Model

Description

Maxim Integrated MAX5904ESA+ Overvoltage Protection Controller

The Maxim Integrated MAX5904ESA+ is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against damaging high-voltage conditions. This compact and efficient device is an ideal solution for a wide range of applications, including set-top boxes, computers, and other electronic equipment that require reliable voltage protection.

Key Features

  • Adjustable Overvoltage Protection: The MAX5904ESA+ offers an adjustable overvoltage protection threshold via an external resistor divider, allowing users to tailor the protection to the specific needs of their application.
  • Wide Operating Voltage Range: This controller operates over a broad voltage range, from 1V to 5.5V, making it versatile for various low-voltage systems.
  • Low Quiescent Current: With its low quiescent current, the MAX5904ESA+ is an energy-efficient option that helps to minimize power consumption when in standby mode.
  • Automatic Retry or Latch-Off: The device features an option for automatic retry or latch-off on overvoltage conditions, providing flexibility in how the system responds to faults.
  • Fast Fault Response: The MAX5904ESA+ boasts a fast fault response time, quickly reacting to overvoltage events to prevent potential damage to the system.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device remains within safe operating temperature limits, further enhancing system safety.

Package and Reliability

The MAX5904ESA+ comes in a compact 8-pin SO package, making it easy to integrate into space-constrained designs. The device's robust design ensures reliable operation over a temperature range of -40°C to +85°C, suitable for various environmental conditions.

Applications

This overvoltage protection controller is well-suited for a variety of applications, including:

  • Portable Devices
  • Networking Equipment
  • Telecommunications
  • Consumer Electronics

With its combination of protection features, low power consumption, and versatile application range, the Maxim Integrated MAX5904ESA+ is a top choice for designers looking to enhance the safety and reliability of their low-voltage electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0763 $60.3052
9+ $12.3703 $111.3327
13+ $11.9838 $155.7894
18+ $11.5972 $208.7496
23+ $11.2106 $257.8438
30+ $10.0509 $301.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess