EN
  • EN
  • DE

MAX5939BESA+

Part No MAX5939BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, PWRGD, UV
Win Source Part Number 1069598-MAX5939BESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5939BESA+ CAD Model

Description

Maxim Integrated MAX5939BESA+ Hot-Swap Controller

The MAX5939BESA+ is a sophisticated hot-swap controller designed by Maxim Integrated to ensure safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without powering down the entire system. The MAX5939BESA+ allows for the seamless and secure integration of cards into a system's power bus, mitigating the risks of short circuits and the potential damage caused by inrush currents.

Encased in a compact 8-pin SOIC package, the MAX5939BESA+ operates over a wide voltage range of 9V to 80V, making it suitable for a variety of applications, including servers, networking equipment, and telecommunications systems. This versatility ensures that the MAX5939BESA+ can be integrated into a broad range of designs that require precise power management.

One of the key features of the MAX5939BESA+ is its integrated charge pump, which controls the external N-channel MOSFET. This feature allows for the smooth ramp-up of the supply voltage, thus preventing any abrupt inrush currents that could potentially harm the system components. Additionally, the device includes programmable overcurrent protection, which is essential for safeguarding the system against excessive power draw that could lead to overheating or other forms of damage.

The controller also boasts a programmable circuit-breaker threshold and auto-retry feature, which enhances the reliability of the system by attempting to re-establish power after a fault condition has been cleared. Moreover, the MAX5939BESA+ provides a fault indicator output, which can be used to signal the system in the event of an overcurrent or overtemperature condition, allowing for prompt corrective action.

For design flexibility, the MAX5939BESA+ offers an adjustable undervoltage lockout and an overvoltage clamp, ensuring that the device operates within its specified voltage range. This level of protection is critical for the longevity and stability of the system it is designed to protect.

In summary, the MAX5939BESA+ from Maxim Integrated is a robust and reliable solution for hot-swap applications, delivering the necessary features to ensure safe and efficient power management in high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2344 $90.4688
4+ $37.1159 $148.4636
5+ $35.9563 $179.7815
7+ $34.7967 $243.5769
9+ $33.6359 $302.7231
12+ $30.1571 $361.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess