EN
  • EN
  • DE

TPS26602RHFR

Part No TPS26602RHFR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 60V 24VQFN  /  Electronic Fuse Regulator 2.35A 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.2V ~ 55V
Current - Output 2.35A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number TPS26602
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51900-6,TPS26602RHFR-ND,296-51900-1,296-51900-2
Standard Package 3,000
Win Source Part Number 1127244-TPS26602RHFR
Ultra Librarian 3D Model Ultra Librarian TPS26602RHFR CAD Model

Description

Product Overview: TPS26602RHFR by Texas Instruments

The TPS26602RHFR is a robust, feature-rich industrial eFUSE power protection device designed by Texas Instruments to ensure reliable operation in demanding environments. This integrated circuit is engineered to provide overvoltage, undervoltage, and overcurrent protection, making it an essential component for safeguarding sensitive electronic systems.

Key Features

  • Wide Operating Voltage Range: The TPS26602RHFR operates efficiently across a broad voltage range, typically from 4.2V to 55V, making it versatile for various industrial applications.
  • Adjustable Current Limit: Users can set the current limit threshold as per their system requirements, providing tailored protection against overcurrent conditions.
  • Fast Overcurrent Response: The device reacts swiftly to overcurrent events, thanks to its rapid response time, minimizing potential damage to the system.
  • Overvoltage and Undervoltage Lockout: It includes protection features that automatically disable the output during overvoltage or undervoltage conditions, ensuring the connected load is protected.
  • Thermal Shutdown: The TPS26602RHFR is equipped with a thermal shutdown mechanism that activates when the junction temperature exceeds a preset threshold, preventing thermal overload.

Applications

The TPS26602RHFR is ideal for a variety of industrial and commercial applications, including:

  • Factory automation and control systems
  • Programmable logic controllers (PLCs)
  • Industrial computing
  • Power distribution units
  • Heavy machinery

Package and Reliability

Encased in a compact VQFN-HR (R-PVQFN-HR) package, the TPS26602RHFR is designed to occupy minimal space on a printed circuit board (PCB) while delivering maximum functionality. Texas Instruments ensures high reliability with this product, which is subjected to rigorous testing to meet industrial standards for performance and durability.

Environmental Compliance

Complying with environmental regulations, the TPS26602RHFR adheres to RoHS standards, making it a responsible choice for environmentally conscious organizations.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6421 $50.1999
47+ $2.1678 $101.8866
72+ $2.1001 $151.2072
99+ $2.0324 $201.2076
128+ $1.9646 $251.4688
171+ $1.7614 $301.1994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,792 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess