EN
  • EN
  • DE

UBA2040TT/N2

Part No UBA2040TT/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398070-UBA2040TT/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2040TT/N2 CAD Model

Description

The NXP UBA2040TT/N2 is a sophisticated integrated circuit designed to cater to the growing demands of high-efficiency lighting solutions. This advanced IC is part of NXP's broad portfolio of lighting solutions that are known for their reliability, performance, and innovation. The UBA2040TT/N2 is specifically engineered to provide optimal control and drive for fluorescent lighting systems.

Key Features

  • High-Voltage Capability: The UBA2040TT/N2 is built to withstand and operate at high voltages, making it suitable for a variety of lighting applications, including those that require a high voltage for starting and operation.
  • Integrated Half-Bridge: The device includes an integrated half-bridge controller that simplifies the circuit design and reduces the number of external components required, leading to a more compact and cost-effective lighting solution.
  • High Efficiency: With an emphasis on energy efficiency, this IC helps in reducing the power consumption of lighting systems, which is critical in today’s energy-conscious market.
  • Protection Features: It comes with built-in protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown, which enhance the safety and durability of the lighting system.

Applications

The UBA2040TT/N2 is versatile and can be used in multiple lighting applications. It is particularly suitable for:

  • Fluorescent lamp ballasts
  • Energy-saving lighting systems
  • Backlighting for LCD televisions and monitors

Technical Specifications

The device is housed in a surface-mount package and operates over a wide temperature range, ensuring reliability across various environmental conditions. It is designed for ease of use and integration into existing lighting systems, making it a go-to choice for manufacturers and designers looking to enhance their products with efficient lighting control.

With the UBA2040TT/N2, NXP reinforces its commitment to providing innovative solutions that address the needs of modern lighting systems, ensuring energy savings, cost-effectiveness, and enhanced performance.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess