EN
  • EN
  • DE

MAX5940CESA

Part No MAX5940CESA
Manufacturer Maxim Integrated
Description IEEE 802.3af PD Interface Controller For Power-Over-Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214337-MAX5940CESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5940CESA CAD Model

Description

Product Overview: MAX5940CESA from Maxim Integrated

The MAX5940CESA is a robust Ethernet power-sourcing equipment (PSE) controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This controller is specifically tailored for Power-over-Ethernet (PoE) applications as defined by the IEEE 802.3af standard, which allows Ethernet cables to carry electrical power along with data to remote devices.

Encased in a compact 8-pin SO package, the MAX5940CESA is engineered to facilitate the design of networked devices where space is at a premium. It is ideal for a variety of applications, including VoIP phones, wireless access points, network cameras, and other appliances that benefit from reduced cabling and centralized power backup.

Key Features:

  • IEEE 802.3af Compliance: This controller ensures compatibility with the widely adopted PoE standard, providing a reliable power solution for devices connected to an Ethernet network.
  • Integrated Power MOSFET: The MAX5940CESA includes a built-in power MOSFET, which simplifies the design and reduces external component count, enhancing overall system reliability.
  • Detection and Classification: It supports the detection of compatible PoE devices and performs the necessary classification required by the IEEE standard to determine the power needs of the connected device.
  • Thermal Protection: The device features thermal overload protection to guard against excessive power dissipation and overheating, ensuring safe operation under various conditions.
  • Programmable Current Limit: Designers can adjust the current limit to match the requirements of the specific application, providing additional flexibility and protection.
  • Low Standby Power: The MAX5940CESA is optimized for low power consumption in standby mode, contributing to energy-efficient designs.

The MAX5940CESA's advanced capabilities make it an excellent choice for network administrators and product designers looking to deploy PoE-enabled systems. Its integration of key functions, adherence to industry standards, and protective features combine to offer a high-performance solution that simplifies the deployment of network power infrastructure.

With Maxim Integrated's commitment to quality and longevity, the MAX5940CESA represents a dependable and cost-effective component for powering next-generation networked devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess