EN
  • EN
  • DE

MAX638ACPA+

Part No MAX638ACPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.2V to 16.5V Step Down Single-Out 1.25V to 16V/5V 0.075A 8-Pin PDIP N / IC REG BUCK ADJ/5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 16.5V
Output Voltage 1.31V (5V)
Output Voltage MAX 16.5V
Frequency - Switching 65kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786772-MAX638ACPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX638A
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX638ACPA+ CAD Model

Description

Product Overview: MAX638ACPA+ from Maxim Integrated

The MAX638ACPA+ is a high-performance, highly reliable DC-DC converter designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This efficient voltage regulator is specifically engineered to meet the demanding requirements of portable and space-constrained electronics, providing a compact and energy-efficient solution for power management.

Key Features

  • Adjustable Output Voltage: The MAX638ACPA+ allows for a flexible output voltage range, which can be adjusted to meet the specific needs of various applications.
  • High Efficiency: This device is optimized for high efficiency, which is critical for extending battery life in portable devices and reducing power consumption in general.
  • Step-Up/Step-Down Capability: The converter can step up or step down the input voltage, providing versatility in handling a wide range of input sources and load conditions.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power losses, making it ideal for battery-powered applications where energy conservation is paramount.
  • Thermal Overload Protection: The MAX638ACPA+ includes thermal overload protection to safeguard the device and the system it powers from damage due to excessive heat.
  • Compact Package: Housed in a compact 8-pin DIP package, the MAX638ACPA+ saves valuable board space and is suitable for high-density circuit designs.

Applications

The versatility of the MAX638ACPA+ makes it well-suited for a broad array of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Embedded Systems

With its combination of adjustable output, high efficiency, and compact size, the MAX638ACPA+ from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions. Whether you're developing a new portable gadget or upgrading an existing system, this DC-DC converter delivers the performance and reliability that today's electronic devices require.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess