EN
  • EN
  • DE

MAX5940DESA

Part No MAX5940DESA
Manufacturer Maxim Integrated
Description IEEE 802.3af PD Interface Controller For Power-Over-Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214338-MAX5940DESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5940DESA CAD Model

Description

The MAX5940DESA, designed and manufactured by Maxim Integrated, is a robust surge protector specifically engineered for Ethernet interfaces. This device is part of Maxim's range of protection solutions that cater to the increasing demand for reliable and secure network connections in various applications, including telecommunications, industrial automation, and consumer electronics.

Key Features

  • Surge Protection: The MAX5940DESA offers high surge protection meeting the IEC 61000-4-5 (1.2/50μs to 8/20μs) standard, safeguarding Ethernet equipment from voltage spikes and transients.
  • Compatibility: Designed to protect both Power-over-Ethernet (PoE) and non-PoE devices, it supports IEEE 802.3af/at/bt standards, making it versatile for a wide range of network equipment.
  • Low Capacitance: The device features low capacitance diode arrays that ensure signal integrity is maintained while providing surge protection, making it ideal for high-speed data lines.
  • Robust Design: Encapsulated in an 8-pin SOIC package, the MAX5940DESA is designed to withstand harsh environments and is suitable for surface-mount technology (SMT).

Applications

The MAX5940DESA is well-suited for a variety of applications where Ethernet connectivity requires protection from electrical transients. These applications include:

  • Network switches and routers
  • Wireless access points
  • VoIP phones
  • Security camera systems
  • Industrial control systems

Technical Specifications

Parameter Value Package Type 8-pin SOIC Operating Temperature -40°C to +85°C Surge Protection IEC 61000-4-5 Standard Standards Compliance IEEE 802.3af/at/bt

The MAX5940DESA is a testament to Maxim Integrated's commitment to providing state-of-the-art protection solutions for today's sophisticated electronic systems. Its combination of high surge protection, compatibility with various Ethernet standards, and low capacitance makes it an essential component for any network interface requiring robust defense against electrical transients.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0170 $56.1190
16+ $6.5781 $105.2496
24+ $6.3725 $152.9400
33+ $6.1670 $203.5110
42+ $5.9614 $250.3788
57+ $5.3447 $304.6479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess