EN
  • EN
  • DE
  • IT

MAX5941ACSE+T

Part No MAX5941ACSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF-COMP POE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 18 V to 67 V
Operating Supply Current 400μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 126930-MAX5941ACSE+T
Ultra Librarian 3D Model Ultra Librarian MAX5941ACSE+T CAD Model

Description

Maxim Integrated MAX5941ACSE+T Ethernet Power Controllers

The MAX5941ACSE+T from Maxim Integrated is a sophisticated power controller designed specifically for Power-over-Ethernet (PoE) applications. This integrated circuit is compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE devices and systems. It is particularly well-suited for networked devices such as IP phones, wireless access points, and security cameras that require power to be supplied over Ethernet cabling.

This power controller comes in a 16-pin narrow SO package, providing a compact solution that is ideal for space-constrained applications. The MAX5941ACSE+T operates with a supply voltage range of 36V to 57V, accommodating the typical power levels used in Ethernet-based power delivery systems.

One of the key features of the MAX5941ACSE+T is its integrated power MOSFET, which simplifies the design and reduces the external component count. This reduces both the complexity of the design and the overall cost of the end product. Additionally, the device incorporates comprehensive safety features, including under-voltage lockout, over-temperature protection, and current limit, ensuring reliable operation under various conditions.

The MAX5941ACSE+T also includes a classification feature that allows the powered device (PD) to communicate its power requirement level to the power sourcing equipment (PSE). This ensures that the PSE allocates the appropriate amount of power to each PD, optimizing the power distribution across the network.

Integration of a 100V-abs max-rated hot-swap FET allows the MAX5941ACSE+T to handle inrush currents without additional external components. This feature is particularly beneficial during the initial power-up phase, where current spikes can occur.

Overall, the MAX5941ACSE+T is a highly reliable and efficient solution for PoE applications, providing designers with a feature-rich controller that simplifies the implementation of IEEE 802.3af-compliant powered devices. Its robust protection features and compact form factor make it an excellent choice for network equipment manufacturers looking to integrate PoE functionality into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess