EN
  • EN
  • DE

MAX5941BESE+T

Part No MAX5941BESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC IEEE 802.3AF-COMP POE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 18 V to 67 V
Operating Supply Current 400μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 127370-MAX5941BESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5941BESE+T CAD Model

Description

Maxim Integrated MAX5941BESE+T Ethernet Power Controllers

The MAX5941BESE+T from Maxim Integrated is a sophisticated Ethernet power controller designed to simplify the implementation of Power-over-Ethernet (PoE) systems. This component is an integral part of the PoE infrastructure, enabling delivery of power along with data over standard Ethernet cables, thereby reducing the need for additional power supplies and cabling. It is specifically tailored to meet the demands of Powered Devices (PDs) within the IEEE 802.3af standard, which is commonly employed in VoIP phones, wireless access points, and IP cameras.

Contained in a compact 16-pin narrow SOIC package, the MAX5941BESE+T integrates a variety of features to ensure reliable and efficient power management. It includes an integrated isolation power MOSFET, which simplifies the design by reducing the number of external components required. This component also offers signature resistance and classification current capabilities to communicate with Power Sourcing Equipment (PSE), ensuring that the device receives the appropriate level of power.

The MAX5941BESE+T is designed with robustness in mind, featuring built-in overtemperature protection, undervoltage lockout, and overcurrent protection. These safety features ensure that the device operates within safe parameters, thus protecting both the PD and the PSE from potential damage. Furthermore, it supports a wide input voltage range, accommodating various application needs.

Maxim Integrated's commitment to quality and performance is evident in the MAX5941BESE+T's design, which offers high efficiency and reliability. This power controller is ideal for network administrators and product designers looking to integrate PoE capabilities into their systems with minimal hassle. Its ease of use, combined with the support provided by Maxim Integrated's extensive technical resources, makes the MAX5941BESE+T a top choice for powering next-generation network devices.

Overall, the MAX5941BESE+T is a testament to Maxim Integrated's expertise in power management solutions, providing a versatile and reliable component that streamlines the development of PoE-enabled devices.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2035 $64.8140
9+ $13.2952 $119.6568
14+ $12.8794 $180.3116
19+ $12.4636 $236.8084
24+ $12.0490 $289.1760
33+ $10.8027 $356.4891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess