EN
  • EN
  • DE

MAX5942ACSE

Part No MAX5942ACSE
Manufacturer Maxim Integrated
Description IEEE 802.3af Power-Over-Ethernet Interface/PWM Controller for Power Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214340-MAX5942ACSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5942ACSE CAD Model

Description

The MAX5942ACSE from Maxim Integrated is a specialized integrated circuit designed for Power over Ethernet (PoE) applications. PoE enables electrical power to be passed along with data on Ethernet cabling, allowing for devices like IP cameras, VoIP phones, and wireless access points to be powered directly through the network cable, eliminating the need for additional power supplies or outlets.

This particular IC is intended to be used as an interface for power-sourcing equipment (PSE), which are devices like switches and hubs that provide power to connected PoE-capable devices (powered devices or PDs). The MAX5942ACSE complies with the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE devices.

Key Features:

  • IEEE 802.3af Compliance: The IC meets the specifications set by the IEEE 802.3af standard for PoE, ensuring interoperability with other compliant devices.
  • Integrated Power MOSFET: It includes an integrated power MOSFET, which simplifies the design and reduces the external component count.
  • Current Limiting and Foldback: It features current limiting and foldback to protect against overcurrent conditions, improving system reliability.
  • Thermal Shutdown: The device also includes thermal shutdown protection to prevent damage from overheating.
  • Auto-Restart: In the event of a fault condition, the IC will automatically restart, making it more resilient in the field.
  • LED Indicators: It supports LED indicators for power-good and fault status, providing visual feedback for diagnostics.

The MAX5942ACSE is packaged in a compact 16-pin narrow SOIC, making it suitable for space-constrained applications. Its robust feature set ensures that PSE manufacturers can design products that are safe, efficient, and reliable for delivering power over Ethernet infrastructure.

Whether for use in enterprise networking equipment or for industrial applications where reliable power distribution through Ethernet is critical, the MAX5942ACSE provides a high-quality solution that designers can trust for their PoE-enabled systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8364 $54.6912
18+ $5.6094 $100.9692
28+ $5.4341 $152.1548
39+ $5.2588 $205.0932
50+ $5.0835 $254.1750
66+ $4.5576 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess