EN
  • EN
  • DE

MAX5965BUAX

Part No MAX5965BUAX
Manufacturer Maxim Integrated
Description High-Power, Quad, Monolithic, PSE Controllers for Power over Ethernet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214349-MAX5965BUAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5965BUAX CAD Model

Description

Maxim Integrated MAX5965BUAX Ethernet Power Controller

The MAX5965BUAX from Maxim Integrated is a sophisticated power controller designed to deliver power over Ethernet (PoE) as per the IEEE 802.3af/at standards. This highly integrated device is an essential component for networked equipment such as wireless access points, IP cameras, and VoIP phones, enabling them to receive power along with data over standard Ethernet cables, thereby reducing the need for additional power supplies or outlets.

The MAX5965BUAX is packaged in a compact, 36-pin SSOP (Shrink Small Outline Package), which makes it suitable for space-constrained applications. It operates over the -40°C to +85°C extended temperature range, ensuring reliable performance in various environments.

One of the key features of the MAX5965BUAX is its ability to perform inrush current limiting, overload, and short-circuit protection, which safeguards both the power sourcing equipment (PSE) and the powered device (PD) from electrical mishaps. The device's auto-classification function allows it to detect the class of the PD and deliver the appropriate power level, up to a maximum of 30 watts for high-power devices.

The MAX5965BUAX also comes with an integrated power MOSFET and sense resistor, which simplifies the design and reduces external component count. Its built-in I2C-compatible serial interface enables system-level communication for remote control and monitoring, providing enhanced control over the PoE functions.

For designers and engineers looking to integrate PoE capabilities into their products, the MAX5965BUAX is an excellent choice due to its ease of use, high integration, and compliance with the latest PoE standards. Moreover, its robust protection features and efficient power management capabilities make it a reliable and energy-efficient solution for any PoE application.

Maxim Integrated's commitment to quality ensures that the MAX5965BUAX meets the high standards required for network power applications, making it a trusted component for manufacturers and system integrators who demand the best in power delivery technology.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess