EN
  • EN
  • DE

MAX5973AEEE+T

Part No MAX5973AEEE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704854-MAX5973AEEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5973AEEE+T CAD Model

Description

Maxim Integrated MAX5973AEEE+T Hot-Swap Controllers

The MAX5973AEEE+T from Maxim Integrated is a high-performance, single-channel hot-swap controller designed to provide safe insertion and removal of circuit boards from a live backplane. Its advanced features and robust construction make it an ideal choice for managing the power supply in a variety of applications, including servers, storage systems, and network equipment.

This hot-swap controller operates over a wide voltage range of 9V to 80V, ensuring compatibility with a broad spectrum of power systems. It integrates several protection mechanisms to safeguard both the electronic system and the user during hot-swap events. The MAX5973AEEE+T is equipped with an adjustable overcurrent protection feature that allows users to set precise current limits to prevent damage from overloading or short-circuit conditions.

The device also includes undervoltage and overvoltage lockout functions, which disable the external N-channel MOSFET when the input voltage falls out of the acceptable range, thus protecting the load and the power source. Additionally, the MAX5973AEEE+T offers a programmable circuit-breaker function that helps to ensure safe operation by quickly disconnecting the load in the event of a persistent overcurrent condition.

Another key feature of the MAX5973AEEE+T is its built-in charge pump, which drives the gate of an external N-channel MOSFET above the supply voltage to ensure it is fully enhanced, providing low on-resistance and efficient power distribution. The device also provides a "power-good" (PGOOD) output to indicate when the output voltage is within a regulated range, which is crucial for managing downstream loads.

For ease of integration, the MAX5973AEEE+T is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and manufacturing processes. With its combination of protection features, wide operating voltage range, and compact footprint, the MAX5973AEEE+T is a reliable and versatile solution for hot-swap control in sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess