EN
  • EN
  • DE

MAX5974DETE+T

Part No MAX5974DETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 100kHz to 600kHz 16-Pin TQFN EP T/R / IC REG CTRLR MULT TOP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 26 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1069620-MAX5974DETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX5974D
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5974DETE+T CAD Model

Description

Maxim Integrated's MAX5974DETE+T: A High-Efficiency, Integrated FET Step-Down Controller

The MAX5974DETE+T from Maxim Integrated is a state-of-the-art, high-performance step-down controller designed for a wide range of power management applications. This device integrates a high-side n-channel FET and a low-side n-channel FET driver, providing a compact and efficient solution for DC-DC conversion. The MAX5974DETE+T is especially well-suited for distributed power systems, networking equipment, and telecommunications infrastructure, where reliability and efficiency are of paramount importance.

One of the standout features of the MAX5974DETE+T is its wide input voltage range, accommodating inputs from 4.5V to 23V. This flexibility makes it ideal for handling various power sources and ensuring compatibility with a broad spectrum of products. The controller operates at a fixed switching frequency that can be set from 200kHz to 1MHz, allowing designers to optimize the size of external components and improve efficiency.

The MAX5974DETE+T employs an adaptive, non-overlapping gate driver scheme to prevent shoot-through and optimize efficiency. Its integrated high-side bootstrap diode further simplifies the circuit design by reducing external component count. Furthermore, the controller features cycle-by-cycle current limiting and thermal shutdown protection, enhancing the overall safety and durability of the end application.

Maxim Integrated has also incorporated a range of programmable features into the MAX5974DETE+T, including soft-start, voltage tracking, and power-good signaling. These features provide additional control to system designers and help ensure a smooth power-up sequence for sensitive electronic loads. The power-good output can be used for sequencing or as a diagnostic indicator for system monitoring.

For ease of implementation, the MAX5974DETE+T is available in a thermally enhanced, 16-pin TQFN package. This compact form factor is perfect for space-constrained applications, while also providing excellent thermal performance. The device's lead-free composition and RoHS compliance align with current environmental standards, making it a responsible choice for eco-conscious designs.

Overall, the MAX5974DETE+T is a robust, versatile, and efficient solution for advanced power management, reflecting Maxim Integrated's commitment to innovation and quality in the field of integrated circuits.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1392 $51.2640
110+ $0.9347 $102.8170
170+ $0.9055 $153.9350
230+ $0.8763 $201.5490
300+ $0.8471 $254.1300
395+ $0.7595 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess