EN
  • EN
  • DE

TLC7701QPWRG4

Part No TLC7701QPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Supply Voltage Supervisors | IC 1.1V SUPPLY MONITOR 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TLC7701
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269211-TLC7701QPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7701QPWRG4 CAD Model

Description

The TLC7701QPWRG4 is a highly reliable voltage supervisor device designed by Texas Instruments to ensure the stability and proper functioning of microprocessor (µP) systems. This integrated circuit (IC) monitors the supply voltage of a µP or other voltage-sensitive systems, initiating a reset when the monitored voltage drops below a predefined threshold, thereby safeguarding the system from unpredictable behavior due to power fluctuations.

Key Features

  • Programmable Reset Delay Time: The device includes an external capacitor that allows the user to set a specific reset time delay, providing flexibility and control over system reset operations.
  • Low Supply Current: With its low operational current draw, the TLC7701QPWRG4 is an energy-efficient choice for battery-powered and energy-conscious applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications and compatible with many µP systems.
  • High Accuracy: The voltage supervisor provides precise monitoring with a threshold accuracy of ±1.5% at 25°C, ensuring reliable system resets and performance.
  • Push-Pull RESET Output: The output of the TLC7701QPWRG4 is active high and it drives the reset signal directly to the µP, without the need for external components like pull-up resistors.

Applications

The TLC7701QPWRG4 is suited for a variety of applications where accurate voltage monitoring is critical. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor-based systems
  • Industrial controls
  • Embedded systems
  • Intelligent instruments

Package and Quality

This voltage supervisor is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLC7701QPWRG4 is no exception, meeting high standards for performance and reliability.

Overall, the TLC7701QPWRG4 from Texas Instruments is a robust and reliable solution for system voltage monitoring, offering the precision and flexibility needed to maintain the integrity of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess