EN
  • EN
  • DE

LM2593HVSX-3.3

Part No LM2593HVSX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 2A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2593
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 739314-LM2593HVSX-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2593HVSX-3.3 CAD Model

Description

Product Overview: LM2593HVSX-3.3 from Texas Instruments

The LM2593HVSX-3.3 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is a part of the LM2593 series, which is well-known for its robust performance in a wide variety of applications. The device is capable of delivering an output current of up to 3A, making it suitable for medium to high-power requirements.

With an input voltage range of 4.5V to 60V, the LM2593HVSX-3.3 is versatile enough to handle fluctuating input supplies while maintaining a stable 3.3V output. This feature makes it an ideal choice for automotive, industrial, and telecommunication systems where input voltage conditions can be unpredictable.

The LM2593HVSX-3.3 utilizes a fixed-frequency pulse-width modulation (PWM) control scheme which results in a predictable and low-noise operation. Its switching frequency is set at 150 kHz, a balance between efficiency and component size, allowing for smaller and less expensive inductors and capacitors to be used in the circuit design.

One of the key features of the LM2593HVSX-3.3 is its thermal shutdown and current limit protection. These protective measures ensure the longevity and reliability of the regulator by preventing it from operating beyond its safe temperature and current thresholds. Additionally, the device offers a shutdown pin that enables the user to turn off the regulator, reducing power consumption when not in use.

The regulator comes in a TO-263 package, which is designed for surface-mount technology (SMT). This package allows for efficient heat dissipation and space-saving on the PCB, which is crucial for compact and densely populated electronic designs.

Overall, the LM2593HVSX-3.3 is a practical solution for designers looking for a reliable voltage regulator capable of handling moderate to high currents with ease. Its wide input voltage range, thermal protection, and efficient operation make it a versatile component suitable for a broad range of applications.

For more detailed information, specifications, and application notes, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess