EN
  • EN
  • DE

LM2597HVMX-5.0

Part No LM2597HVMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2597
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197564-LM2597HVMX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2597HVMX-5.0 CAD Model

Description

The LM2597HVMX-5.0 from Texas Instruments is a highly efficient, step-down voltage regulator that is part of the SIMPLE SWITCHER® series. This regulator is designed to provide a fixed output voltage of 5.0V with an input voltage range of 4.5V to 60V, making it suitable for a wide array of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: Fixed 5.0V with excellent regulation.
  • Input Voltage Range: 4.5V to 60V, accommodating varying input supplies.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • High Efficiency: Integrated switch allows for up to 80% efficiency, reducing heat and power loss.
  • Thermal Shutdown: In-built protection guards against excessive temperature rise.
  • Frequency: 150 kHz fixed frequency internal oscillator.
  • Packaging: Available in a small surface-mount package, ideal for space-constrained applications.

Applications

The LM2597HVMX-5.0 is versatile and can be used in various applications. It is particularly well-suited for step-down conversions in systems that have a high input voltage relative to the required output voltage. This includes:

  • Automotive accessories and infotainment systems
  • Industrial power systems
  • Point of load conversions in complex multi-voltage systems
  • Telecommunications equipment
  • Portable electronic devices

Quality and Reliability

As with all Texas Instruments products, the LM2597HVMX-5.0 is manufactured to the highest quality standards. It features built-in protection mechanisms such as over-temperature protection and current limit to ensure long-term reliability and safety in operation. This robust design, coupled with Texas Instruments' reputation for quality, makes the LM2597HVMX-5.0 a trusted choice for your voltage regulation needs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8307 $52.4763
21+ $4.7841 $100.4661
33+ $4.6346 $152.9418
45+ $4.4851 $201.8295
58+ $4.3356 $251.4648
78+ $3.8871 $303.1938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess