EN
  • EN
  • DE

MAX6003UR

Part No MAX6003UR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704877-MAX6003UR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6003UR CAD Model

Description

The MAX6003UR from Maxim Integrated is a precision, low-dropout, micropower voltage reference. This high-quality component is designed for space-constrained applications that require a stable and accurate reference voltage. With its ultra-compact SOT23 package, the MAX6003UR is an ideal solution for portable devices, data acquisition systems, and industrial equipment where space is at a premium.

Key Features

  • High Accuracy: The MAX6003UR offers an initial accuracy of ±0.2% and maintains high precision over temperature, load, and time.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it suitable for battery-powered applications where the supply voltage is close to the output voltage.
  • Low Power Consumption: With a quiescent current of only 12µA, this voltage reference minimizes power consumption to extend battery life in portable devices.
  • Stable Output: The output is stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range of -40°C to +85°C, making it versatile for both commercial and industrial environments.

Applications

The MAX6003UR is suitable for a wide range of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive systems

Technical Specifications

The device provides a fixed output voltage of 3V with an input voltage range from 3.3V to 12V. The MAX6003UR can source or sink up to 5mA of load current, making it a versatile choice for both sourcing and sinking applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6003UR voltage reference, which is designed to meet the stringent requirements of modern electronic systems. Whether you are designing a precision sensor interface or managing power in a complex digital system, the MAX6003UR provides the performance and reliability you need.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6574 $58.0090
85+ $1.3594 $115.5490
135+ $1.3167 $177.7545
185+ $1.2751 $235.8935
235+ $1.2324 $289.6140
315+ $1.1053 $348.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess