The MAX6006BEUR from Maxim Integrated is a high-precision, low-power voltage reference that offers a fixed-voltage output designed for space-constrained and power-sensitive applications. This component is part of Maxim's family of micropower voltage references that provide a stable reference voltage with minimal power consumption, making it ideal for portable and battery-powered devices.
Key Features
- Output Voltage: The device provides a precise output voltage of 2.048V, which is ideal for ADCs, DACs, and other precision analog circuitry.
- Low Power Consumption: With a quiescent current of just 5µA (typical), the MAX6006BEUR is optimized for battery-operated systems where power efficiency is critical.
- High Accuracy: It features an initial accuracy of ±0.4% and a temperature coefficient of only 50ppm/°C (max), ensuring reliable performance across a wide temperature range.
- Stable and Low Noise: The voltage reference offers excellent stability and low noise specifications, contributing to overall system accuracy.
- Small Package: Available in a space-saving 3-pin SOT-23 package, the MAX6006BEUR is suitable for compact PCB layouts.
- Supply Voltage Range: The device operates over a wide supply voltage range from 2.5V to 12.6V, providing flexibility in various system designs.
- Temperature Range: It is specified for the extended industrial temperature range of -40°C to +85°C, allowing for use in harsh environments.
Applications
The MAX6006BEUR is versatile and can be used in a multitude of applications that require a stable voltage reference, such as:
- Portable and Battery-Powered Equipment
- Data Converters (ADCs/DACs)
- Portable Medical Devices
- Power Supplies
- Industrial Control Systems
With its combination of precision, low power consumption, and small footprint, the MAX6006BEUR from Maxim Integrated is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.