EN
  • EN
  • DE

MAX6029ESA25

Part No MAX6029ESA25
Manufacturer Maxim Integrated
Description Ultra-Low-Power Precision Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214355-MAX6029ESA25
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6029ESA25 CAD Model

Description

Maxim Integrated MAX6029ESA25 Precision Voltage Reference

The MAX6029ESA25 is a high-quality, precision voltage reference from Maxim Integrated, designed for space-constrained and power-sensitive applications. This device offers a fixed-output voltage of 2.5V with an impressive low dropout of just 350mV (typical), making it ideal for battery-operated devices where efficiency is paramount.

With an initial accuracy of ±0.2%, the MAX6029ESA25 ensures precise voltage regulation, critical for analog-to-digital conversions and other sensitive electronic operations. Additionally, the temperature coefficient is as low as 50ppm/°C, which means that the output voltage remains consistent and reliable across a wide temperature range, from -40°C to +85°C.

One of the notable features of this voltage reference is its low quiescent current, drawing only 95µA (typical), thereby extending battery life in portable applications. This is coupled with a low supply current of 160µA (max), further contributing to its energy efficiency.

The MAX6029ESA25 comes in a small, 8-pin SO package, making it easy to integrate into compact PCB layouts. This voltage reference also includes a force-sense configuration, which allows for remote voltage sensing, ensuring accurate voltage delivery even in the presence of line drops.

For added flexibility, the device includes a shutdown feature that reduces the supply current to 0.1µA (max), making it an excellent choice for power-conservation in standby modes. The robust design of the MAX6029ESA25 also offers excellent load regulation and line regulation, ensuring stable performance under varying conditions.

In summary, the MAX6029ESA25 from Maxim Integrated is a superior choice for designers seeking a stable, precise, and energy-efficient voltage reference. Its high accuracy, low power consumption, and compact form factor make it well-suited for precision industrial, medical, and consumer electronics where performance and space are at a premium.

For detailed specifications and application information, designers are encouraged to consult the MAX6029ESA25 datasheet available on the Maxim Integrated website or through authorized distributors.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1229 $53.5977
30+ $3.3829 $101.4870
46+ $3.2771 $150.7466
64+ $3.1714 $202.9696
82+ $3.0657 $251.3874
110+ $2.7486 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess