EN
  • EN
  • DE

MAX6034AEXR30+T

Part No MAX6034AEXR30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 66μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 3.2 V ~ 5.5 V
Operating Supply Current 125μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 704921-MAX6034AEXR30+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6034
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6034AEXR30+T CAD Model

Description

Maxim Integrated MAX6034AEXR30+T Precision Voltage Reference

The MAX6034AEXR30+T is a high-precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate reference voltage for a wide range of applications. This device is part of the MAX6034 series and comes in a compact, surface-mount package, making it suitable for space-constrained applications.

With an output voltage of 3.0V, the MAX6034AEXR30+T is optimized for precision, featuring an initial accuracy of ±0.04% and a low temperature coefficient of 20ppm/°C (max) over the entire operating temperature range of -40°C to +125°C. This ensures that the voltage reference remains highly stable across various environmental conditions, providing a reliable performance for critical applications.

The device operates from a supply voltage range of 2.5V to 5.5V, consuming a low quiescent current of 75µA (typ), which makes it an excellent choice for battery-powered and portable devices where power efficiency is crucial. Additionally, the MAX6034AEXR30+T features a low dropout voltage, allowing it to maintain accurate output even with minimal input-to-output differential, further enhancing its suitability for low-voltage operations.

The MAX6034AEXR30+T comes in a tiny, 5-pin SC70 package, delivering high precision in a small footprint. It is also offered in a tape and reel format, denoted by the "+T" suffix, facilitating easy integration into automated manufacturing processes, which is ideal for mass production.

Applications that benefit from the MAX6034AEXR30+T's performance include high-precision data converters, portable instrumentation, industrial control systems, and precision power supplies. Its stability and accuracy make it an essential component for ensuring the integrity of analog signals and maintaining the overall accuracy of electronic systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX6034AEXR30+T voltage reference, making it a reliable choice for engineers and designers looking to enhance the precision of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3162 $53.0592
37+ $2.7210 $100.6770
57+ $2.6359 $150.2463
79+ $2.5509 $201.5211
102+ $2.4659 $251.5218
136+ $2.2108 $300.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess