EN
  • EN
  • DE

MAX6035BAUR50-T

Part No MAX6035BAUR50-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA 3-Pin SOT-23 T/R / High-Supply-Voltage, Precision Voltage Reference in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Maxim Integrated
Win Source Part Number 311800-MAX6035BAUR50-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6035BAUR50-T CAD Model

Description

Maxim Integrated MAX6035BAUR50-T Precision Voltage Reference

The MAX6035BAUR50-T is a high-quality precision voltage reference component manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is designed to offer a stable and precise voltage reference for various applications, including data converters, portable instrumentation, and precision power supplies.

At the core of the MAX6035BAUR50-T is its ability to provide a fixed 5.0V output voltage with an impressive initial accuracy of ±0.2%. This high level of precision is maintained over the full operating temperature range, ensuring reliable performance in a wide array of environmental conditions. The component features a low temperature coefficient, typically 20ppm/°C, which further enhances its stability over temperature variations.

The MAX6035BAUR50-T comes in a compact SOT-23 package, making it suitable for space-constrained applications. Its small footprint is ideal for modern electronics where board space is at a premium. Moreover, this voltage reference operates from a low supply voltage of just 2.7V to 12.6V, while consuming a minimal quiescent current of 95µA, thus making it an energy-efficient choice for battery-powered devices.

One of the key advantages of the MAX6035BAUR50-T is its low output noise, which is typically 15µVp-p for the 0.1Hz to 10Hz range. This feature is critical for applications requiring a low-noise power supply, such as precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). The device also includes a force-sense configuration that enhances load regulation and ensures the accuracy of the output voltage under varying load conditions.

In addition to its technical merits, the MAX6035BAUR50-T comes with Maxim Integrated's guarantee of quality and reliability. The device is offered in a lead(Pb)-free, RoHS-compliant package, aligning with modern environmental standards and regulations for electronic components.

Overall, the MAX6035BAUR50-T from Maxim Integrated is an outstanding choice for designers seeking a stable and precise voltage reference solution, combining high accuracy, low power consumption, and a small package size to meet the rigorous demands of today's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2013 $54.0585
90+ $1.1253 $101.2770
140+ $1.0873 $152.2220
200+ $1.0112 $202.2400
260+ $0.9732 $253.0320
325+ $0.9352 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess