EN
  • EN
  • DE

MAX6037BAUK33+T

Part No MAX6037BAUK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Power, Fixed and Adjustable Reference with Shutdown in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
Max Input Voltage 6 V
Maximum Operating Temperature 125 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Channels 1
Number of Pins 5
Operating Supply Current 275 µA
Output Current 5 mA
Output Type Fixed
Output Voltage 3.3 V
Quiescent Current 275 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Tolerance 0.3 %
Win Source Part Number 1024743-MAX6037BAUK33+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6037BAUK33+T CAD Model

Description

Maxim Integrated MAX6037BAUK33+T Voltage Reference

The MAX6037BAUK33+T is a high-precision, low-dropout, micropower voltage reference from Maxim Integrated. This device is part of a series of low-noise, high-accuracy voltage references that are designed to be stable with capacitive loads. Specifically, the MAX6037BAUK33+T outputs a fixed voltage of 3.3V, making it an ideal choice for precision voltage regulation in a wide range of applications.

One of the key features of the MAX6037BAUK33+T is its low dropout voltage, which allows it to maintain accurate output regulation with minimal difference between the input and output voltages. This makes it particularly useful in battery-powered devices where conserving power is critical. Additionally, it boasts a low 7ppm/°C temperature coefficient, ensuring stable performance across a wide temperature range.

The device is designed to deliver excellent load and line regulation, maintaining a consistent voltage output despite variations in input voltage or load conditions. It also offers a low 12µA supply current, further enhancing its suitability for power-sensitive applications. The MAX6037BAUK33+T comes in a compact SOT-23 package, making it easy to integrate into space-constrained designs.

With its high precision and low noise characteristics, the MAX6037BAUK33+T is an excellent choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable instrumentation. It is also suitable for use in control loops and as a stable reference in precision power supplies.

Maxim Integrated's commitment to quality ensures that the MAX6037BAUK33+T voltage reference provides reliable and consistent performance, with the added benefit of being available in tape and reel form (denoted by the '+T' in the product name) for automated manufacturing processes.

Whether you are designing sophisticated medical equipment, precision measurement devices, or any other application requiring a stable voltage reference, the MAX6037BAUK33+T from Maxim Integrated stands out as a robust and precise solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess