EN
  • EN
  • DE

MAX6041BEUR-T

Part No MAX6041BEUR-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 4.096V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 500μA
Tolerance ±0.39%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 786615-MAX6041BEUR-T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6041
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6041BEUR-T CAD Model

Description

The MAX6041BEUR-T is a high-precision voltage reference component manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This device is designed to offer a stable and precise reference voltage, which is a critical component in an array of applications, including data converters, portable instrumentation, and industrial control systems.

Key Features

  • Reference Voltage: The MAX6041BEUR-T provides a fixed reference voltage of 4.096V, which is ideal for analog-to-digital and digital-to-analog converters that require a precise voltage reference for accurate measurements.
  • High Accuracy: With an initial accuracy of ±0.2%, this device ensures high precision in the applications it is used in, reducing the need for calibration and improving overall system performance.
  • Low Temperature Coefficient: The device features a low temperature coefficient, typically 20ppm/°C, which allows it to maintain its accuracy across a wide temperature range, making it suitable for varying environmental conditions.
  • Low Dropout Voltage: The MAX6041BEUR-T operates with a low dropout voltage, which means it can maintain accurate output even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-powered devices.
  • Package: It comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on performance.
  • Supply Range: This voltage reference can be powered by a supply voltage in the range of 2.7V to 12.6V, offering flexibility in various power supply designs.

Applications

The MAX6041BEUR-T is suitable for a diverse range of applications that require a stable and precise reference voltage. This includes high-resolution data conversion, precision power supply control, and portable battery-powered devices. Its high accuracy and low power consumption make it an excellent choice for medical devices, industrial automation, and any sensitive electronic equipment where reliable voltage referencing is critical.

For engineers and designers looking for a dependable voltage reference that combines precision, stability, and flexibility, the MAX6041BEUR-T from Maxim Integrated is an exceptional choice that meets a broad spectrum of design requirements.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess