EN
  • EN
  • DE

MAX6043AAUT10#TG16

Part No MAX6043AAUT10#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 10V V ±0.05% 10 mA SOT-6
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-6
Family Name MAX6043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882116-MAX6043AAUT10#TG16
Ultra Librarian 3D Model Ultra Librarian MAX6043AAUT10#TG16 CAD Model

Description

Maxim Integrated MAX6043AAUT10#TG16 Precision Voltage Reference

The MAX6043AAUT10#TG16 from Maxim Integrated is a high-quality, precision voltage reference that offers a stable and accurate reference voltage for various applications. This component is designed to ensure reliable performance in systems that require a precise voltage standard, such as data converters, portable instrumentation, and industrial control systems.

With a series reference type, the MAX6043AAUT10#TG16 provides a fixed output voltage of 1.024V, which is maintained with a high level of accuracy. The low dropout voltage and the ability to source or sink current make it versatile for different circuit configurations. This voltage reference features an impressive initial accuracy of ±0.2% and a low temperature coefficient of 10ppm/°C (max), ensuring minimal deviation over the operating temperature range of -40°C to +125°C.

One of the key advantages of the MAX6043AAUT10#TG16 is its low output noise, which is critical for high-resolution analog-to-digital conversions. This contributes to the overall stability and precision of the systems in which it is implemented. Additionally, the device offers excellent transient response characteristics, which helps maintain the output voltage stability during sudden changes in load or supply conditions.

The MAX6043AAUT10#TG16 is available in a compact, 6-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint and surface-mount form factor facilitate easy integration into a variety of circuit designs. The device also features a shutdown function that reduces power consumption when not in use, which is particularly beneficial for battery-powered devices.

This voltage reference is part of Maxim Integrated's commitment to providing high-performance analog and mixed-signal engineering solutions. The MAX6043AAUT10#TG16 is a reliable choice for designers looking to enhance the accuracy and stability of their electronic systems.

To ensure compatibility and ease of use, it is recommended to review the detailed datasheet and application notes provided by Maxim Integrated when designing circuits with the MAX6043AAUT10#TG16.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess