EN
  • EN
  • DE

MAX6043CAUT33#TG16

Part No MAX6043CAUT33#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 5.3μVp-p
Noise - 10Hz to 10kHz 9.5μVrms
Voltage - Input 5.3 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704948-MAX6043CAUT33#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6043
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6043CAUT33#TG16 CAD Model

Description

The MAX6043CAUT33#TG16 from Maxim Integrated is a precision, low-dropout voltage reference IC that provides a fixed voltage output of 3.3 volts. Designed for high-precision applications, this component ensures stability and accuracy in a variety of systems, making it an ideal choice for data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, ideal for ensuring consistent performance in electronic circuits.
  • High Accuracy: The device boasts an impressive initial accuracy of ±0.2%, ensuring reliable and precise voltage reference for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the MAX6043CAUT33#TG16 maintains its accuracy across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The IC operates with a minimal voltage difference between the input and output, enabling it to function effectively even in low-headroom applications.
  • Stable with Capacitive Loads: This voltage reference can handle capacitive loads, which enhances its versatility in various circuit configurations.
  • Package: The device comes in a compact SOT-23 package, which is conducive to space-constrained applications while providing reliable thermal performance.

Applications

The MAX6043CAUT33#TG16 is well-suited for a range of applications that require a stable and accurate voltage reference. These include:

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Precision Power Supplies

With its high accuracy, low dropout, and robust temperature performance, the MAX6043CAUT33#TG16 from Maxim Integrated stands out as a reliable component for precision voltage reference needs in both commercial and industrial markets.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5662 $62.6480
90+ $1.2844 $115.5960
140+ $1.2451 $174.3140
195+ $1.2047 $234.9165
250+ $1.1642 $291.0500
335+ $1.0441 $349.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess