EN
  • EN
  • DE

MAX606ESA+

Part No MAX606ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description Conv DC-DC 3V to 5.5V Step Up Single-Out 3V to 12.5V/5V/12V 0.18A 8-Pin SOIC N / IC DC-DC CONVERT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, Flash Memory PCMCIA Cards
Voltage - Input 3 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 5V, 12V, 3 V ~ 12.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786619-MAX606ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX606
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX606ESA+ CAD Model

Description

The Maxim Integrated MAX606ESA+ is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver a fixed output from an input voltage range of 3.6V to 14V. This versatile power management integrated circuit is optimized for battery-powered and space-constrained applications where efficiency and compactness are critical.

Key Features

  • Output Voltage: The MAX606ESA+ provides a fixed 5V output voltage, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With up to 95% efficiency, this converter minimizes power loss during conversion, making it ideal for portable devices where battery life is crucial.
  • Adjustable Output: Although the standard output is fixed, an external feedback network can adjust the output voltage if needed, providing design flexibility.
  • Low Dropout Operation: The device can operate with a very low input-to-output voltage differential, which is beneficial when the input voltage is close to the output voltage level.
  • Compact Size: Housed in an 8-pin SOIC package, the MAX606ESA+ is compact, saving valuable board space in dense designs.
  • Thermal Protection: Integrated thermal shutdown protection prevents the device from overheating, ensuring safe operation under various conditions.

Applications

The MAX606ESA+ is suitable for a wide range of applications, particularly where space and power efficiency are of the essence. It is commonly used in:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Embedded Systems
  • Point-of-Load Power Supplies

Technical Specifications

Parameter Value
Input Voltage (VIN) 3.6V to 14V
Output Voltage (VOUT) 5V (Adjustable with External Feedback)
Package 8-Pin SOIC
Operating Temperature -40°C to +85°C

With its robust design and versatile features, the MAX606ESA+ from Maxim Integrated is a top choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess