Maxim Integrated's MAX606EUA+ Voltage Regulator
The MAX606EUA+ is a high-efficiency, low-dropout linear voltage regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This compact and reliable component is engineered to deliver a fixed output from an input voltage supply, making it an ideal solution for portable electronics, battery-powered devices, and other applications requiring stable voltage regulation.
Key Features
- Output Voltage: The MAX606EUA+ provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
- High Efficiency: With its low-dropout performance, the regulator operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
- Load Regulation: This device offers excellent load regulation, ensuring the output voltage remains stable under varying load conditions, which is critical for sensitive electronic components.
- Thermal Protection: Built-in thermal shutdown protection safeguards the regulator and the overall system from damage due to excessive heat.
- Low Ground Current: The MAX606EUA+ features a low ground current, which enhances battery life in portable applications by reducing standby power consumption.
- Package: It comes in a compact 8-pin µMAX package, which is ideal for space-constrained designs.
Applications
The MAX606EUA+ is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Handheld instruments
- Wireless communication systems
- Power supply for microcontrollers and digital logic
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Output Voltage |
3.3V |
| Dropout Voltage |
Typically 165mV at 500mA |
| Maximum Output Current |
500mA |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
8-pin µMAX |
The MAX606EUA+ from Maxim Integrated stands out for its performance, efficiency, and the quality that comes with the Maxim Integrated brand, making it a top choice for designers looking to optimize their power management solutions.