EN
  • EN
  • DE

MAX6070BAUT12+T

Part No MAX6070BAUT12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Min Output Voltage 1.25 V
Mount Surface Mount
Number of Channels 1
Number of Pins 6
Operating Supply Current 260 µA
Output Current 10 mA
Output Type Fixed
Output Voltage 1.25 V
Packaging Cut Tape
Quiescent Current 200 µA
Reference Type Series
RoHS Compliant
Temperature Coefficient 8 ppm/°C
Tolerance 0.08 %
Win Source Part Number 1075537-MAX6070BAUT12+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT12+T CAD Model

Description

Maxim Integrated's MAX6070BAUT12+T Voltage Reference

The MAX6070BAUT12+T is a high-precision, low-noise, low-drift voltage reference IC from Maxim Integrated, designed to ensure stability and accuracy in a wide range of applications. This component is part of the MAX6070 series, which is renowned for providing reliable reference voltages for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • Precision Output: The device offers a fixed 1.2V output voltage with an impressive initial accuracy of ±0.04%.
  • Low Drift: With a temperature coefficient of just 3ppm/°C, the MAX6070BAUT12+T ensures minimal deviation over its operating temperature range, contributing to its high precision.
  • Low Noise: It boasts an exceptionally low output noise of only 7.5µVp-p (0.1Hz to 10Hz), making it ideal for noise-sensitive applications.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads up to 10µF, providing flexibility in various circuit designs.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR of 70dB at 1kHz, the MAX6070BAUT12+T is less sensitive to power supply noise, which is critical for maintaining output accuracy.

Applications

Due to its high precision and stability, the MAX6070BAUT12+T is suitable for a multitude of applications, including:

  • Precision data acquisition systems
  • Medical instruments
  • Industrial process control systems
  • High-resolution ADCs and DACs
  • Portable instrumentation

Package and Reliability

The MAX6070BAUT12+T is offered in a compact, 6-pin SOT23 package, making it a space-saving solution for modern electronic devices. It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions. Its design and build meet the high standards of Maxim Integrated, ensuring longevity and consistency for critical applications.

With its combination of precision, low noise, and high stability, the MAX6070BAUT12+T voltage reference from Maxim Integrated is an excellent choice for engineers looking to enhance the performance of their high-accuracy systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5813 $50.3943
27+ $3.7590 $101.4930
42+ $3.6416 $152.9472
57+ $3.5241 $200.8737
74+ $3.4066 $252.0884
99+ $3.0542 $302.3658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess