EN
  • EN
  • DE

MAX607EUA-T

Part No MAX607EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DCDC BOOST 5V 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory PCMCIA Cards
Voltage - Input 3 V to 5.5 V
Number of Outputs 1
Output Voltage 5V, 12V, 3 V to 12.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 207467-MAX607EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX607EUA-T CAD Model

Description

The MAX607EUA-T is a high-efficiency, low-voltage, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and versatile power management integrated circuit (IC) is engineered to deliver a fixed output from an input voltage range, making it an ideal solution for battery-powered applications where extending battery life is of paramount importance.

Key Features

  • Output Voltage: The device provides a preset output voltage, ensuring a stable and regulated supply for connected components.
  • High Efficiency: With its advanced design, the MAX607EUA-T offers high conversion efficiency, which minimizes energy loss during operation and helps in maintaining low heat generation.
  • Low Quiescent Current: The quiescent current is kept minimal to reduce power consumption when the device is in a light-load or standby mode.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from potential damage due to overheating, enhancing its reliability and longevity.
  • Package Type: It comes in a small, 8-pin µMAX package, making it suitable for space-constrained applications.

Applications

The MAX607EUA-T is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players

Technical Specifications

Boasting a wide input voltage range, the device can operate from inputs as low as 2.6V and up to 5.5V, making it compatible with multiple power sources. The output voltage is precisely regulated to ensure consistent performance across various load conditions.

Ordering Information

The MAX607EUA-T is available for order, and its part number reflects the tape and reel packaging method used for shipment, ensuring safe and secure delivery of the product for volume applications.

For detailed technical specifications, application notes, and further information, customers are encouraged to visit Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0665 $96.1330
3+ $39.4386 $118.3158
5+ $38.2062 $191.0310
7+ $36.9739 $258.8173
9+ $35.7415 $321.6735
11+ $32.0443 $352.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess