EN
  • EN
  • DE

MAX611CPA

Part No MAX611CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075544-MAX611CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX611CPA CAD Model

Description

Introducing the MAX611CPA: A Robust, High-Efficiency Power Supply from Maxim Integrated

The MAX611CPA is a versatile and reliable power supply component designed by Maxim Integrated, a company renowned for its innovative and high-performance integrated circuits. This advanced power supply IC is engineered to meet the rigorous demands of modern electronic applications, providing a stable and efficient power management solution.

Key Features of the MAX611CPA

  • High Efficiency: The MAX611CPA boasts a high conversion efficiency, which ensures minimal power loss and helps in extending the battery life of portable devices.
  • Adjustable Output Voltage: Users can tailor the output voltage to suit their specific requirements, making this device highly adaptable for various applications.
  • Thermal Protection: With built-in thermal protection, the MAX611CPA is safeguarded against overheating, ensuring reliable operation even under high load conditions.
  • Low Quiescent Current: Its low quiescent current consumption contributes to the overall energy efficiency of the system it is integrated into.
  • Compact Form Factor: The device comes in a compact 8-pin DIP package, which is ideal for space-constrained applications.

Applications

The MAX611CPA is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Embedded systems
  • Power supply backup systems

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX611CPA meets the highest standards of reliability and performance. The device's robust design makes it an ideal choice for critical applications where consistent power delivery is essential.

Whether you are developing a new product or looking to enhance the power efficiency of an existing system, the MAX611CPA from Maxim Integrated offers a compact, efficient, and reliable power supply solution that can help you achieve your design objectives with confidence.

For detailed technical specifications, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess