EN
  • EN
  • DE

MAX6133AESA25

Part No MAX6133AESA25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705010-MAX6133AESA25
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AESA25 CAD Model

Description

The MAX6133AESA25 is a high-precision voltage reference component manufactured by Maxim Integrated, a company renowned for their reliable and high-quality integrated circuits. This particular model is designed to offer a stable and accurate reference voltage, which is a critical component in analog-to-digital conversion, precision measurement, and power supply regulation applications.

With a fixed output voltage of 2.5V, the MAX6133AESA25 stands out due to its low dropout voltage and excellent temperature stability. Its low dropout feature allows it to maintain a stable output even with minimal difference between the input voltage and the output voltage, making it an ideal choice for battery-powered and portable devices where power efficiency is paramount.

The temperature coefficient of just 3ppm/°C typifies its high stability over a wide temperature range, which is essential for applications that require consistent performance regardless of environmental conditions. This makes the MAX6133AESA25 suitable for use in industrial, automotive, and medical equipment where precision is non-negotiable.

Furthermore, the MAX6133AESA25 boasts a low, 1ppm/V line regulation and a low, 3ppm/√kHr long-term stability, ensuring that the output voltage remains unaffected by fluctuations in the supply voltage or aging effects over time. The device is also capable of sourcing or sinking up to 15mA of load current, providing ample flexibility for a variety of design requirements.

This voltage reference comes in a compact 8-pin SOIC package, allowing for easy integration into a wide range of electronic systems without taking up significant board space. Additionally, the MAX6133AESA25 features a force-sense configuration that enhances the accuracy of the voltage reference by compensating for voltage drops due to wire resistance, further ensuring the precision of the output voltage.

In summary, the MAX6133AESA25 from Maxim Integrated is a top-tier choice for designers seeking a reliable and precise voltage reference solution. Its combination of low dropout voltage, high temperature stability, and minimal long-term drift makes it an excellent component for precision applications across various industries.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess