EN
  • EN
  • DE
  • IT

MAX6141ESA+

Part No MAX6141ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3 V to 12.6 V
Operating Supply Current 130μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069771-MAX6141ESA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX6141ESA+ CAD Model

Description

Maxim Integrated MAX6141ESA+ Precision Voltage Reference

The MAX6141ESA+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated. This device is engineered to provide a stable and accurate reference voltage, which is a critical aspect for many electronic applications, including A/D and D/A converters, portable instrumentation, and medical devices.

Key Features

  • Stable Voltage Output: The MAX6141ESA+ offers a stable output voltage of 4.096V, which is essential for providing consistent reference for precision circuits.
  • Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C (max), the device ensures minimal deviation in voltage with changes in temperature, enhancing the reliability of the overall system.
  • High Accuracy: The initial accuracy of the voltage reference is ±0.02% (max), enabling high-precision performance in critical applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for battery-operated devices where power efficiency is a priority.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range from -40°C to +85°C, accommodating various environmental conditions.

Applications

  • Analog-to-Digital Converters
  • Digital-to-Analog Converters
  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems

Package and Power Supply

The MAX6141ESA+ comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It also features a wide supply voltage range from 4.5V to 12.6V, providing flexibility in various power supply designs.

Quality and Reliability

As with all Maxim Integrated products, the MAX6141ESA+ is built to meet high standards of quality and reliability, ensuring that it performs to specifications under varying conditions and throughout its lifespan.

In summary, the MAX6141ESA+ from Maxim Integrated is a versatile and precise voltage reference that offers stability, accuracy, and reliability for a wide range of high-performance electronic applications.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $1.8240
Linear Technology
Precision Reference
Lowest to $10.8970
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.2942
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3811 $59.1921
27+ $4.4156 $119.2212
41+ $4.2770 $175.3570
56+ $4.1395 $231.8120
73+ $4.0009 $292.0657
97+ $3.5874 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess