EN
  • EN
  • DE
  • IT

MAX6145ESA

Part No MAX6145ESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description SOT23, Low-Cost, Low-Dropout, 3-Terminal Voltage References | IC VREF SERIES 4.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.5V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Noise - 10Hz to 10kHz 800μVp-p
Parts Input Voltage (V) 4.7V ~ 12.6V
Supply Current 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6145
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214385-MAX6145ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6145ESA CAD Model

Description

Maxim Integrated MAX6145ESA Precision Voltage Reference

The MAX6145ESA from Maxim Integrated is a high-precision, low-noise, series voltage reference designed to ensure stability and accuracy in a broad range of applications. This device is particularly suitable for high-end instrumentation, A/D and D/D converters, and industrial automation systems where consistent and reliable voltage reference is crucial.

Encased in a compact 8-pin NSOIC package, the MAX6145ESA provides a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit and 16-bit converters. This voltage reference boasts an impressive initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), ensuring that the output voltage remains stable over a wide temperature range (-40°C to +85°C).

One of the standout features of the MAX6145ESA is its low dropout voltage, which allows it to maintain accurate output even with minimal input-to-output differential. This makes it particularly useful in low-headroom applications or when operating from batteries with diminishing charge.

The device also exhibits an excellent transient response, which helps maintain voltage stability during sudden changes in load. Furthermore, it offers a low output noise of 1.5µVp-p (0.1Hz to 10Hz), making it an ideal choice for sensitive analog circuits where noise can significantly impact performance.

For added flexibility, the MAX6145ESA includes a force-sense configuration that corrects line and load regulation errors. It has the capability to source or sink up to 10mA of output current, and its quiescent current is modest, typically 940µA, which is beneficial for power-sensitive applications.

Maxim Integrated's commitment to quality is evident in the MAX6145ESA's robust design, which includes short-circuit protection and thermal shutdown features. These protections ensure the longevity and reliability of the device even under adverse conditions.

In summary, the MAX6145ESA from Maxim Integrated is a versatile and dependable voltage reference that offers precision, low noise, and high stability, making it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $5.0427
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $388.0598
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $10.8970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess