EN
  • EN
  • DE
  • IT

MAX6160EUS

Part No MAX6160EUS
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.23V
Voltage - Output (Max) 12.4 V
Current - Output 1 mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 500µVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 130µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX6160
Standard Package 138 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631702-MAX6160EUS
Ultra Librarian 3D Model Ultra Librarian MAX6160EUS CAD Model

Description

Maxim Integrated MAX6160EUS Voltage Reference

The MAX6160EUS from Maxim Integrated is a precision voltage reference that offers a fixed output voltage of 3.0 volts. This high-quality component is designed to ensure stability and accuracy for a wide range of applications, including data converters, portable instrumentation, and industrial process control systems.

Encased in a compact, surface-mount package, the MAX6160EUS is an ideal choice for space-constrained applications. Its small footprint does not compromise its performance, as it features a low dropout voltage and a low temperature coefficient, ensuring a reliable and consistent voltage reference across different operating conditions.

One of the key features of the MAX6160EUS is its low output noise, which makes it suitable for precision applications where a clean reference signal is critical. Additionally, the device boasts an excellent load regulation characteristic, which helps maintain a stable output voltage even with varying load conditions.

The MAX6160EUS also provides a high output current capability, which is beneficial for applications requiring a robust drive capacity. Its design includes a trim terminal that allows for fine-tuning of the output voltage to accommodate specific application requirements or to compensate for any system-level errors.

With its wide operating temperature range, the MAX6160EUS is versatile enough to be used in both commercial and industrial environments. This temperature range, coupled with the device's long-term stability, ensures that it will continue to provide an accurate reference over the product's lifespan.

For designers and engineers looking for a reliable voltage reference that combines precision with practicality, the MAX6160EUS from Maxim Integrated is an excellent choice. Its robust feature set and ease of integration make it a go-to component for ensuring the accuracy and stability of electronic systems.

Overall, the MAX6160EUS is a testament to Maxim Integrated's commitment to providing high-quality, precision components for the electronics industry.

You May Also Be Interested in

Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $5.4132
Linear Technology
Precision Reference
Lowest to $5.0427
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1686
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.1037
Linear Technology
Micropower Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess