EN
  • EN
  • DE

MAX620CWN-T

Part No MAX620CWN-T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC DRVR MOSFET QUAD 18-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16.5 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Input Type Non-Inverting
Rise and Fall Time 1.7μs, 2.5μs
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 073758-MAX620CWN-T
Ultra Librarian 3D Model Ultra Librarian MAX620CWN-T CAD Model

Description

Maxim Integrated MAX620CWN-T: High-Efficiency, Low-Voltage Step-Up DC-DC Converter

The MAX620CWN-T from Maxim Integrated is a versatile and robust step-up DC-DC converter, designed to deliver high efficiency and reliable performance for low-voltage power supply applications. This component is ideal for battery-powered devices, as it can step up input voltages as low as 2.0V to a selectable output voltage, making it perfect for single-cell or dual-cell battery systems.

With its compact SO (Small Outline) package, the MAX620CWN-T integrates seamlessly into space-constrained designs, providing a power-efficient solution without sacrificing board real estate. The device is capable of driving loads up to 100mA with excellent power conversion efficiency, which is crucial for extending battery life in portable electronics.

The MAX620CWN-T features an adjustable output voltage, which can be set from 2.7V to 5.5V using external resistors. This level of flexibility allows designers to tailor the output to meet the specific needs of their application. Additionally, the device offers a low quiescent current, contributing to its overall efficiency, especially in standby or low-power modes.

Protection features are an integral part of the MAX620CWN-T's design, ensuring the longevity and safety of both the converter and the end application. It includes thermal shutdown and current-limiting circuits to prevent damage from overheating and overcurrent conditions. Moreover, the device's high switching frequency (up to 500kHz) allows for the use of small, low-cost inductors and capacitors, further reducing the overall solution size and component cost.

The MAX620CWN-T is an excellent choice for designers looking to implement a power management solution in portable devices such as medical equipment, wireless communication devices, and handheld instruments. Its high efficiency, adjustable output, and protective features make it a reliable and flexible component for a wide range of low-voltage, battery-operated applications.

Overall, Maxim Integrated's MAX620CWN-T stands out as a high-performance, efficient, and adaptable step-up converter, suitable for a myriad of modern electronic devices where power efficiency and space savings are paramount.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess