EN
  • EN
  • DE

MAX620EWN+

Part No MAX620EWN+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 0.025A 4-OUT High Side Non-Inv 18-Pin SOIC W / IC DRVR MOSFET QUAD 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 16.5 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Rise / Fall Time (Typ) 1.7μs, 2.5μs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 786647-MAX620EWN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX620
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX620EWN+ CAD Model

Description

The MAX620EWN+ is a high-efficiency, low-voltage, step-up DC-DC converter designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This compact and powerful component is specifically tailored for portable electronics that require a stable power supply from a single-cell battery or other low-voltage sources.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage as low as 0.7V, making it ideal for applications powered by a single alkaline or NiCd/NiMH cell.
  • Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V to accommodate various digital and analog circuits.
  • High Efficiency: The MAX620EWN+ boasts a high conversion efficiency, which is critical for maximizing battery life in portable devices.
  • Low Quiescent Current: Its quiescent current is minimal, further conserving battery power when the device is in standby mode.
  • Compact Design: Housed in a 16-pin SOIC-W package, the converter is designed for space-constrained applications.

Applications

The MAX620EWN+ is versatile and can be used in a variety of applications, such as:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Communication Devices
  • Power Backup Supplies
  • Energy Harvesting Systems

Technical Specifications

Parameter Value Input Voltage 0.7V to VOUT Output Voltage 2.7V to 5.5V (Adjustable) Package 16-SOIC-W Operating Temperature -40°C to +85°C

With its robust feature set and flexible design, the MAX620EWN+ from Maxim Integrated is an excellent choice for engineers and designers looking to optimize their power management solutions in portable and low-voltage applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess