EN
  • EN
  • DE

MAX6219BEUK33+

Part No MAX6219BEUK33+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829894-MAX6219BEUK33+
Ultra Librarian 3D Model Ultra Librarian MAX6219BEUK33+ CAD Model

Description

The MAX6219BEUK33+ is a high-precision voltage reference module from Maxim Integrated, designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This device is particularly well-suited for applications that require a fixed 3.3V output with tight stability and low noise.

Key Features

  • Precision Voltage: The MAX6219 offers a precise 3.3V output, making it ideal for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains its accuracy over a wide range of operating temperatures, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: It features a low dropout voltage, which allows for efficient operation even with minimal differences between the input and output voltages.
  • High Output Current: The device can source or sink up to 15mA of output current, providing flexibility for a range of applications.
  • Low Noise: It exhibits low output noise, which is crucial for sensitive electronic applications where signal integrity is paramount.
  • Long-Term Stability: The MAX6219 demonstrates excellent long-term stability, ensuring consistent performance over the lifetime of the product.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package makes it suitable for space-constrained applications.

Applications

The MAX6219BEUK33+ is versatile and can be used in a variety of settings, including:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • Portable Battery-Powered Devices
  • Precision Instrumentation

Conclusion

Overall, the MAX6219BEUK33+ from Maxim Integrated is a robust and reliable choice for designers who need a precise and stable voltage reference. Its combination of accuracy, low noise, and small package size makes it an excellent component for precision electronics where space and performance are critical.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess