EN
  • EN
  • DE

MAX6220ASA-5.0+T

Part No MAX6220ASA-5.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.7mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116862-MAX6220ASA-5.0+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6220ASA-5.0+T CAD Model

Description

Maxim Integrated MAX6220ASA-5.0+T Voltage Reference IC

The MAX6220ASA-5.0+T is a precision voltage reference component from Maxim Integrated, designed to offer a stable and reliable 5V output voltage. This high-quality integrated circuit (IC) is an essential building block in many electronic systems, providing a reference voltage that ensures accurate analog-to-digital conversions, stable power supplies, and precise control circuits.

Key Features

  • Precision Output: The MAX6220ASA-5.0+T offers a precise 5.0V output, which is critical for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide range of operating temperatures, making it suitable for both industrial and commercial applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate effectively even when the supply voltage is very close to the reference voltage, ensuring consistent performance and reducing power consumption.
  • High Output Current: This IC can source or sink up to 15mA of output current, which is sufficient for driving the reference input of most ADCs and DACs without additional buffering.
  • Stable with Capacitive Loads: The MAX6220ASA-5.0+T is stable with capacitive loads, which helps in applications where the reference is driving a capacitive input or when there are long cable runs.
  • Package: It comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit layouts.

Applications

The MAX6220ASA-5.0+T is ideal for use in precision data systems, high-resolution conversion, industrial control systems, and portable battery-powered devices. Its robust design and consistent performance make it a preferred choice for engineers and designers who require a dependable voltage reference in their circuits.

Ordering Information

The "+T" suffix in the product name indicates that this component is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes for high-volume production. When ordering, ensure that the specific part number MAX6220ASA-5.0+T is used to receive the correct product configuration.

With its combination of accuracy, stability, and ease of use, the MAX6220ASA-5.0+T from Maxim Integrated stands out as a superior choice for critical applications requiring a stable voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess