EN
  • EN
  • DE

MAX6225ACSA+T

Part No MAX6225ACSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069846-MAX6225ACSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6225ACSA+T CAD Model

Description

Maxim Integrated's MAX6225ACSA+T Precision Voltage Reference

The MAX6225ACSA+T is a high-precision voltage reference component designed by Maxim Integrated, a company known for their innovative and reliable analog and mixed-signal engineering solutions. This device is part of a series of low-noise, precision voltage references which are ideal for high-end applications where stability and accuracy are paramount.

Key Features

  • Output Voltage: The MAX6225ACSA+T offers a stable and precise output voltage of 2.5V, making it suitable for a broad range of applications in data conversion, precision measurement, and control systems.
  • High Accuracy: With an initial accuracy of ±0.02%, this voltage reference provides exceptional precision for critical applications.
  • Low Temperature Coefficient: It has a low temperature coefficient of 3ppm/°C (max), ensuring minimal deviation with temperature variations, which is crucial for maintaining performance over a wide operating temperature range.
  • Low Dropout Voltage: The device can maintain accurate output even with minimal difference between the input voltage and the output voltage, which is beneficial for low-voltage operations.
  • Low Noise: It exhibits low output noise of 1.3µVp-p/V, which is essential for sensitive electronics and precision instrumentation.
  • Long-Term Stability: The MAX6225ACSA+T demonstrates excellent long-term stability, ensuring consistent performance over the life of the product.
  • Package: It is available in an 8-pin SOIC package, making it easy to integrate into a variety of circuit designs.

Applications

The MAX6225ACSA+T is suitable for a diverse array of applications, including:

  • Precision data converters (ADCs/DACs)
  • High-resolution analog-to-digital conversion
  • Industrial process control systems
  • Portable instrumentation
  • Medical devices

With its combination of high precision, low noise, and excellent temperature stability, the MAX6225ACSA+T from Maxim Integrated is a reliable choice for designers looking to enhance the performance and accuracy of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1120 $52.4480
10+ $10.7586 $107.5860
15+ $10.4224 $156.3360
20+ $10.0862 $201.7240
26+ $9.7500 $253.5000
35+ $8.7413 $305.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess