The MAX6241 is a high-precision voltage reference from Maxim Integrated. Designed for demanding applications that require a high degree of accuracy, this component offers a stable and precise reference voltage, making it ideal for precision data converters, portable instrumentation, and industrial control systems.
Key Features
- High Accuracy: The MAX6241 provides an output voltage with an initial accuracy of ±0.02%.
- Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device maintains its accuracy over a wide temperature range.
- Low Dropout Voltage: The device operates with a minimal difference between the supply voltage and the output voltage, enhancing performance in low-headroom applications.
- Stable with Capacitive Loads: The MAX6241 is designed to be stable with capacitive loads up to 10µF, providing design flexibility and ease of use.
- Long-Term Stability: Exhibits excellent long-term stability, ensuring consistent performance over the life of the product.
- Low Noise: The device features low output noise, making it suitable for precision measurement systems.
Applications
- High-resolution data converters
- Portable instrumentation
- Industrial control systems
- Precision power supplies
- Medical devices
The MAX6241 is available in a small 8-pin SO package, allowing for a compact footprint in space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for engineers and designers looking for a high-quality voltage reference solution.
With Maxim Integrated's commitment to quality, the MAX6241 voltage reference is a testament to their dedication to providing high-performance integrated circuits that meet the rigorous demands of modern electronic systems.