EN
  • EN
  • DE

MAX6304CPA

Part No MAX6304CPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description +5V, Low-Power uP Supervisory Circuits with Adjustable Reset/Watchdog | IC CIRCUIT SUPERVISORY LP 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 2.8ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6304
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214433-MAX6304CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6304CPA CAD Model

Description

Maxim Integrated's MAX6304CPA Microprocessor Supervisory Circuit

The MAX6304CPA is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications.

This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX6304CPA comes in a compact 8-pin DIP package, making it suitable for space-constrained applications.

Key features of the MAX6304CPA include:

  • Power Supply Monitoring: The device ensures that the system's voltage levels are stable and within acceptable parameters, providing a reset output during out-of-tolerance power supply conditions.
  • Programmable Watchdog Timer: The built-in watchdog timer monitors software execution integrity, providing an additional layer of system reliability.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external button or logic signal, offering flexibility in system design.
  • Debounced TTL/CMOS-Compatible Inputs: Inputs are designed to filter out noise and ensure clean signals, minimizing the risk of false triggering.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated systems.
  • High Accuracy Reset Thresholds: The reset thresholds are factory-set with high accuracy, ensuring reliable monitoring without the need for external adjustments.
  • Immune to Short VCC Transients: The MAX6304CPA is designed to be tolerant to short-duration transients on the VCC line, enhancing system robustness.

The MAX6304CPA is suitable for a wide range of applications, including computers, controllers, intelligent instruments, critical µP and µC power monitoring. Its robust feature set ensures that systems maintain operational integrity and stability under various conditions. Maxim Integrated's commitment to quality makes the MAX6304CPA a trusted component for safeguarding your digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess