EN
  • EN
  • DE

MAX6305U00D2-T

Part No MAX6305U00D2-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705068-MAX6305U00D2-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6305U00D2-T CAD Model

Description

Maxim Integrated MAX6305U00D2-T Voltage Detector

The MAX6305U00D2-T is a high-precision, low-power voltage detector designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This tiny component plays a critical role in a variety of electronic applications, providing system monitoring and protection by detecting voltage levels and ensuring stable operation.

Key Features

  • Voltage Threshold Accuracy: The MAX6305U00D2-T offers a precise voltage threshold accuracy of ±2.5%, ensuring reliable monitoring and detection of specific voltage levels to safeguard your electronic circuits.
  • Low Power Consumption: With a quiescent current of typically 3 µA, this voltage detector is an ideal choice for battery-powered and portable devices where power efficiency is crucial.
  • Manual Reset Input: This feature provides a manual override, allowing users to reset the system whenever necessary, which is essential for maintenance and troubleshooting.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it versatile for various applications.
  • Open-Drain Output: The open-drain RESET output ensures compatibility with different logic levels and allows for wired-OR connections for increased flexibility in system design.

Applications

The MAX6305U00D2-T is used across a diverse array of industries and can be found in systems such as:

  • Computers and Servers
  • Consumer Electronics
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Industrial Controllers

Package and Quality

Encased in a compact SOT-23 package, the MAX6305U00D2-T is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Maxim Integrated ensures high-quality standards, and this voltage detector is no exception, providing reliable performance in a wide range of environmental conditions.

Whether you are designing a sophisticated computer system or a simple consumer electronic device, the MAX6305U00D2-T from Maxim Integrated offers the precision, reliability, and efficiency needed to enhance your product's performance and safety.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess